Fujitsu logo

Fujitsu ScanSnap N1800 Sheet-fed scanner 600 x 600 DPI A4 Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79175
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu ScanSnap N1800 Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:

Fujitsu ScanSnap N1800, 216 x 356 mm, 600 x 600 DPI, 24 bit, Sheet-fed scanner, Black, Grey, TFT

Long summary description Fujitsu ScanSnap N1800 Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:

Fujitsu ScanSnap N1800. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Grey, Display: TFT. Sensor type: CCD, Daily duty cycle (max): 400 pages, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8, Auto Document Feeder (ADF) media weight: 52 - 127 g/m²

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.