Fujitsu logo

Fujitsu Memory Card USB 2.0 Pen Drive 1GB USB flash drive USB Type-A

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10847
Info modified on:
04 Apr 2019, 08:41:12
Short summary description Fujitsu Memory Card USB 2.0 Pen Drive 1GB USB flash drive USB Type-A:

Fujitsu Memory Card USB 2.0 Pen Drive 1GB, 1 GB, USB Type-A

Long summary description Fujitsu Memory Card USB 2.0 Pen Drive 1GB USB flash drive USB Type-A:

Fujitsu Memory Card USB 2.0 Pen Drive 1GB. Capacity: 1 GB, Device interface: USB Type-A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.