Fujitsu logo

Fujitsu SCALEO Pi 2663 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 1 TB NVIDIA GeForce 8600 GS Windows Vista Home Premium Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14589
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO Pi 2663 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 1 TB NVIDIA GeForce 8600 GS Windows Vista Home Premium Micro Tower PC:

Fujitsu SCALEO Pi 2663, 2.4 GHz, Intel® Core™2 Quad, Q6600, 2 GB, 1 TB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pi 2663 Intel® Core™2 Quad Q6600 2 GB DDR2-SDRAM 1 TB NVIDIA GeForce 8600 GS Windows Vista Home Premium Micro Tower PC:

Fujitsu SCALEO Pi 2663. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.