Fujitsu logo

Fujitsu CELSIUS W520 Intel® Xeon® E3 V2 Family E3-1220V2 4 GB DDR3-SDRAM Desktop Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12530
Info modified on:
18 Jun 2024, 23:34:06
Short summary description Fujitsu CELSIUS W520 Intel® Xeon® E3 V2 Family E3-1220V2 4 GB DDR3-SDRAM Desktop Workstation Black:

Fujitsu CELSIUS W520, 3.1 GHz, Intel® Xeon® E3 V2 Family, E3-1220V2, 4 GB, DDR3-SDRAM

Long summary description Fujitsu CELSIUS W520 Intel® Xeon® E3 V2 Family E3-1220V2 4 GB DDR3-SDRAM Desktop Workstation Black:

Fujitsu CELSIUS W520. Processor frequency: 3.1 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1220V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated. Power supply: 300 W. Chassis type: Desktop. Product type: Workstation. Weight: 16 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.