Fujitsu logo

Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5300U Laptop 33.8 cm (13.3") Full HD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61360
Info modified on:
27 Jan 2025, 08:59:40
Short summary description Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5300U Laptop 33.8 cm (13.3") Full HD Black, Silver:

Fujitsu LIFEBOOK S935, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, Black, Silver

Long summary description Fujitsu LIFEBOOK S935 Intel® Core™ i5 i5-5300U Laptop 33.8 cm (13.3") Full HD Black, Silver:

Fujitsu LIFEBOOK S935. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black, Silver. Weight: 1.37 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.