Fujitsu logo

Fujitsu LIFEBOOK S792 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65692
Info modified on:
22 Jan 2025, 05:05:39
Short summary description Fujitsu LIFEBOOK S792 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Grey:

Fujitsu LIFEBOOK S792, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S792 Intel® Core™ i5 i5-3230M Laptop 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 7 Professional Black, Grey:

Fujitsu LIFEBOOK S792. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.