Fujitsu logo

Fujitsu FUTRO S100 0.5 GHz Windows Embedded CE 6.0 1 kg Grey Eden ULV

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50616
Info modified on:
26 Jun 2024, 12:22:28
Short summary description Fujitsu FUTRO S100 0.5 GHz Windows Embedded CE 6.0 1 kg Grey Eden ULV:

Fujitsu FUTRO S100, 0.5 GHz, VIA Eden, Eden ULV, 400 MHz, VIA VX800, 1 GB

Long summary description Fujitsu FUTRO S100 0.5 GHz Windows Embedded CE 6.0 1 kg Grey Eden ULV:

Fujitsu FUTRO S100. Processor frequency: 0.5 GHz, Processor family: VIA Eden, Processor model: Eden ULV. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 2 GB, Storage media: Flash, Storage drive interface: Parallel ATA (IDE). On-board graphics card memory: 256 MB, Maximum resolution: 1920 x 1440 pixels. Cabling technology: 10/100Base-T(X)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.