Fujitsu logo

Fujitsu CELSIUS R670-2 Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97025
Info modified on:
19 Jul 2024, 20:09:52
Short summary description Fujitsu CELSIUS R670-2 Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS R670-2, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5645, 6 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS R670-2 Intel® Xeon® 5000 Sequence E5645 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS R670-2. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5645. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 26 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.