Fujitsu logo

Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72844
Info modified on:
18 Jun 2024, 21:39:03
Short summary description Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q556/2, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro, 64-bit

Long summary description Fujitsu ESPRIMO Q556/2 Intel® Core™ i5 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Mini PC Black:

Fujitsu ESPRIMO Q556/2. Processor family: Intel® Core™ i5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.6 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.