Fujitsu ESPRIMO Q910, 2.9 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD Super Multi, FreeDOS
Fujitsu ESPRIMO Q910. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: FreeDOS. Power supply: 65 W. Product type: PC. Product colour: Black