Fujitsu logo

Fujitsu LIFEBOOK P702 Intel® Core™ i3 i3-3120M Laptop 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137082
Info modified on:
29 Jan 2025, 18:58:35
Short summary description Fujitsu LIFEBOOK P702 Intel® Core™ i3 i3-3120M Laptop 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK P702, Intel® Core™ i3, 2.5 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK P702 Intel® Core™ i3 i3-3120M Laptop 30.7 cm (12.1") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK P702. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.48 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.