Fujitsu ESPRIMO P510 E85+, 3.4 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO P510 E85+. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC. Weight: 10 kg. Product colour: Black