Fujitsu LIFEBOOK NH570, Intel® Core™ i7, 2.66 GHz, 46.7 cm (18.4"), 1680 x 945 pixels, 4 GB, 1 TB
Fujitsu LIFEBOOK NH570. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 46.7 cm (18.4"), HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Professional. Product colour: Black