Fujitsu logo

Fujitsu SCALEO 600 CEL-2.6G 80GB Intel® Celeron® 0.25 GB PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28856
Info modified on:
14 May 2020, 14:59:42
Short summary description Fujitsu SCALEO 600 CEL-2.6G 80GB Intel® Celeron® 0.25 GB PC:

Fujitsu SCALEO 600 CEL-2.6G 80GB, 2.6 GHz, Intel® Celeron®, 0.25 GB, 80 GB

Long summary description Fujitsu SCALEO 600 CEL-2.6G 80GB Intel® Celeron® 0.25 GB PC:

Fujitsu SCALEO 600 CEL-2.6G 80GB. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 13 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.