Fujitsu logo

Fujitsu SCALEO P EP40106 AMD Athlon 64 3800+ 3800+ 1 GB DDR-SDRAM 250 GB AMD Radeon X600 Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60799
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO P EP40106 AMD Athlon 64 3800+ 3800+ 1 GB DDR-SDRAM 250 GB AMD Radeon X600 Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P EP40106 AMD Athlon 64 3800+, 2 GHz, AMD Athlon, 3800+, 1 GB, 250 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P EP40106 AMD Athlon 64 3800+ 3800+ 1 GB DDR-SDRAM 250 GB AMD Radeon X600 Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P EP40106 AMD Athlon 64 3800+. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon X600. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.