Fujitsu logo

Fujitsu SCALEO P P4 630 1GB 160GB Intel® Pentium® 4 DDR-SDRAM NVIDIA GeForce 6200 Windows XP Home Edition PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45332
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO P P4 630 1GB 160GB Intel® Pentium® 4 DDR-SDRAM NVIDIA GeForce 6200 Windows XP Home Edition PC:

Fujitsu SCALEO P P4 630 1GB 160GB, 3 GHz, Intel® Pentium® 4, 630, 1 GB, 160 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P P4 630 1GB 160GB Intel® Pentium® 4 DDR-SDRAM NVIDIA GeForce 6200 Windows XP Home Edition PC:

Fujitsu SCALEO P P4 630 1GB 160GB. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200. Operating system installed: Windows XP Home Edition. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.