Fujitsu logo

Fujitsu SCALEO P BP20105 Intel® Celeron® 0.5 GB 80 GB Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39648
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu SCALEO P BP20105 Intel® Celeron® 0.5 GB 80 GB Tower PC:

Fujitsu SCALEO P BP20105, 2.8 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-RW

Long summary description Fujitsu SCALEO P BP20105 Intel® Celeron® 0.5 GB 80 GB Tower PC:

Fujitsu SCALEO P BP20105. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Power supply: 350 W. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.