Fujitsu logo

Fujitsu SCALEO P PP 31104 Intel® Pentium® 4 530 0.5 GB 160 GB PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17645
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO P PP 31104 Intel® Pentium® 4 530 0.5 GB 160 GB PC:

Fujitsu SCALEO P PP 31104, 1.73 GHz, Intel® Pentium® 4, 530, 0.5 GB, 160 GB

Long summary description Fujitsu SCALEO P PP 31104 Intel® Pentium® 4 530 0.5 GB 160 GB PC:

Fujitsu SCALEO P PP 31104. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.5 GB. Total storage capacity: 160 GB. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.