location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENIC W600 P4-3.0GHz HT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-666311-002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - 3 GHz
  • - 0.5 GB
  • - 80 GB
Long product name Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC :
The long product name of Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC: SCENIC W600 P4-3.0GHz HT / 512 KB SLC / Intel® 865G / 512 MB DDR400 SDRAM/ Intel® 865G On Board Graphics 64MB DVMT Inclusief DVI Interface / 80 GB S-ATA
More>>>
Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC:
The official description of Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Line - SCENIC W600
The Premium Line is the right choice for customers looking
for very best performance, reliability, continuity, and futureproof
investment.You won’t get to the limits of the SCENIC W Series. The tower cabinet lets enough room for
extension, which makes the SCENIC W suitable to your needs. It is flexible to future challenges
and can be easily adapted to new requirements.
Working with the SCENIC W Series is stress-free: it is ergonomic, silent and reliable. It is easy
to administer and secure. In short, this highly reliable PC is particularly tailor-made to your
business demands.
With different product lines, the SCENIC W Series fits perfectly into both small and medium sized
and large enterprises.
Tailor-made
�� Fully configurable: processor, memory,
drives, boards
�� Your individual choice of hardware,
software and design
Reliability
�� Virtual multi-processing with Hyper-
Threading technology
�� Best-in-class manufacturing winning the
Industrial Intelligence Award 2003 and the
Ken Sharma Award 2002
�� High quality and function stability made in
Germany through own development and
manufacturing
�� Short reaction and transportation time
�� Stable system with smooth combination of
mainboard and cabinet
�� Your choice of supply concept for in-time
and tailored delivery: value4you,
made4you
�� Warranty, service and spare part supply
according to your needs
Manageability
�� Easy and remote administration with
DeskView client management
�� ManageIT: software suite with best
integration into your IT environmentSecurity
Easy and secure access and data
protection for your business intelligence
SecureIT: software suite with best
integration into your IT environment
Ergonomics
Reduce downtime with service-friendly
cabinet and easy component access
Stress-free working and silent operation
due to low sound level
Enhance productivity with EasyChange
and EasyFix: tool less access to hard disk,
optical drive, cards
High flexibility with FlexyBays:
flexible use of 5.25 bays as 3.5 bays
Enhanced flexibility with FlexySlots:
Low profile and standard PCI cards
useable in flexible extension slots
Excellent resolution and video quality with
on board graphics
Convenient front access to USB and audio
as option
Internal speaker to play audio files
Certified with the Blue Angel due to low
energy consumption and recyclability

Short summary description Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC:
This short summary of the Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC W600 P4-3.0GHz HT, 3 GHz, 0.5 GB, 80 GB

Long summary description Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC W600 P4-3.0GHz HT 0.5 GB 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC W600 P4-3.0GHz HT. Processor frequency: 3 GHz. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 16 kg

Processor
Processor frequency *
3 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
4x
DVD write speed
2.4x
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 2nd serial optional 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2) 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) 1 x line in (stereo) 1 x line out (stereo, 1 W) 1 x LAN RJ-45
Performance
Motherboard chipset
Intel® 865G
Audio system
AC 97
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional preinstalled Microsoft Windows XP Home preinstalled Microsoft Office 2003 SBE for special Microsoft Office 2003 Basic for special Drivers and Utility CD (DUCD) included Desktop Management DeskView on DUCD F-Secure virus scanner on DUCD ManageIT Suite optional SecureIT Suite optional
Bundled software
Fujitsu Siemens Computers recommends Microsoft Windows XP Professional for business.
Operational conditions
Maximum operating temperature range (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
387 mm
Depth *
204 mm
Height *
503 mm
Weight *
16 kg
Packaging content
Display diagonal
38.1 cm (15")
Display resolution
1024 x 768 pixels
Other features
Display
TFT
Diskette drive memory
1.44 MB
CD read speed
48x
CD write speed
16x
CD rewrite speed
16x
DVD rewrite speed
4x
Interface
USB