Fujitsu logo

Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas 7 kg

Data-sheet quality:
created/standardized by Icecat
Product views:
46570
Info modified on:
22 Apr 2018, 07:52:34
Short summary description Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas 7 kg:

Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas, 2.6 GHz, Intel® Celeron®, 0.25 GB, Audio on board AC’97 AD1981A., 7 kg, 80 x 305 x 326 mm

Long summary description Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas 7 kg:

Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 32 MB Flas. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Audio system: Audio on board AC’97 AD1981A.. Weight: 7 kg. Dimensions (WxDxH): 80 x 305 x 326 mm, Ergonomics: ISO9241 (GS mark), Compatible operating systems: Operating system embedded Linux eLux NG or XPe eLux NG functionality: - WTS: ICA 8.0, RDP 5.2 -...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.