Fujitsu logo

Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 256 MB Fla 7 kg

Data-sheet quality:
created/standardized by Icecat
Product views:
26432
Info modified on:
22 Apr 2018, 07:55:40
Short summary description Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 256 MB Fla 7 kg:

Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 256 MB Fla, 2.6 GHz, Intel® Celeron®, 0.25 GB, 256 MB, Audio on board AC’97 AD1981A., 7 kg

Long summary description Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 256 MB Fla 7 kg:

Fujitsu FUTRO C100 Celeron 2.6GHz 128 KB 256MB Intel 845GV Graphics 256 MB Fla. Processor frequency: 2.6 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Maximum graphics card memory: 256 MB. Audio system: Audio on board AC’97 AD1981A.. Weight: 7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.