Fujitsu logo

Fujitsu AMILO A1650G AMD Mobile Sempron 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon Xpress 200 Windows XP Home Edition

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64288
Info modified on:
25 Jan 2025, 22:29:38
Short summary description Fujitsu AMILO A1650G AMD Mobile Sempron 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon Xpress 200 Windows XP Home Edition:

Fujitsu AMILO A1650G, AMD Mobile Sempron, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO A1650G AMD Mobile Sempron 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon Xpress 200 Windows XP Home Edition:

Fujitsu AMILO A1650G. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Weight: 3.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.