Fujitsu logo

Fujitsu AMILO A widescreen S. AMILO A1650G MN51005 M-AMD ATH64 32+ 512 80 CR DVDDL NIEUW! AMD Athlon 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104625
Info modified on:
24 Jan 2025, 20:26:55
Short summary description Fujitsu AMILO A widescreen S. AMILO A1650G MN51005 M-AMD ATH64 32+ 512 80 CR DVDDL NIEUW! AMD Athlon 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Fujitsu AMILO A widescreen S. AMILO A1650G MN51005 M-AMD ATH64 32+ 512 80 CR DVDDL NIEUW!, AMD Athlon, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO A widescreen S. AMILO A1650G MN51005 M-AMD ATH64 32+ 512 80 CR DVDDL NIEUW! AMD Athlon 39.1 cm (15.4") 0.5 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Fujitsu AMILO A widescreen S. AMILO A1650G MN51005 M-AMD ATH64 32+ 512 80 CR DVDDL NIEUW!. Processor family: AMD Athlon, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.