Fujitsu logo

Fujitsu AMILO M widescreen Amilo M-3438G MN13406 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 6800 Windows XP Home Edition

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23166
Info modified on:
30 Jan 2025, 19:56:26
Short summary description Fujitsu AMILO M widescreen Amilo M-3438G MN13406 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 6800 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M-3438G MN13406, 1.86 GHz, 43.2 cm (17"), 1440 x 900 pixels, 1 GB, 200 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen Amilo M-3438G MN13406 43.2 cm (17") 1 GB DDR2-SDRAM 200 GB NVIDIA GeForce Go 6800 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M-3438G MN13406. Processor frequency: 1.86 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: NVIDIA GeForce Go 6800. Operating system installed: Windows XP Home Edition. Weight: 4.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.