Fujitsu logo

Fujitsu AMILO M widescreen Amilo M1451G MN11406 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X300 Windows XP Home Edition

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45039
Info modified on:
29 Jan 2025, 19:45:42
Short summary description Fujitsu AMILO M widescreen Amilo M1451G MN11406 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X300 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M1451G MN11406, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen Amilo M1451G MN11406 39.1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X300 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M1451G MN11406. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Home Edition. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.