Fujitsu logo

Fujitsu AMILO M1420 PM-1.7G FN2074 39.1 cm (15.4") 0.5 GB 80 GB AMD Mobility Radeon 9600 Pro

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86891
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Fujitsu AMILO M1420 PM-1.7G FN2074 39.1 cm (15.4") 0.5 GB 80 GB AMD Mobility Radeon 9600 Pro:

Fujitsu AMILO M1420 PM-1.7G FN2074, 1.7 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO M1420 PM-1.7G FN2074 39.1 cm (15.4") 0.5 GB 80 GB AMD Mobility Radeon 9600 Pro:

Fujitsu AMILO M1420 PM-1.7G FN2074. Processor frequency: 1.7 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon 9600 Pro. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.