Fujitsu logo

Fujitsu AMILO D-7850 P4-3.2G HT 538 38.1 cm (15") 1 GB 80 GB AMD Mobility Radeon 9200

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69228
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu AMILO D-7850 P4-3.2G HT 538 38.1 cm (15") 1 GB 80 GB AMD Mobility Radeon 9200:

Fujitsu AMILO D-7850 P4-3.2G HT 538, 3.2 GHz, 38.1 cm (15"), 1024 x 768 pixels, 1 GB, 80 GB

Long summary description Fujitsu AMILO D-7850 P4-3.2G HT 538 38.1 cm (15") 1 GB 80 GB AMD Mobility Radeon 9200:

Fujitsu AMILO D-7850 P4-3.2G HT 538. Processor frequency: 3.2 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon 9200. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.