location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
STYLISTIC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-145100-003
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1024 x 768 pixels
  • - 1 GHz
  • - 80 GB
  • - Lithium-Ion (Li-Ion) 8 h
Long product name Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB :
The long product name of Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 12.1i TFT XGA XPP Tablet MUI
More>>>
Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB:
The official description of Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the STYLISTIC ST501x Series you are able to use a full-featured computer, running all standard Windows applications, while standing and walking.
The STYLISTIC ST501x will be available in four versions. Two versions feature Intel® CentrinoTM Mobile Technology which enables simple and wireless communication. STYLISTIC ST501x Series offers a transmissive TFT and also the reflective LCD for indoor/outdoor viewable display.
Intel® CentrinoTM Mobile Technology delivers high performance and long working away from any external power source. That is the right solution if you ever experienced the problem of short battery running time. This latest technology provides you up to 75 % longer battery life.
Mobile and business workers like sales professionals, service technicians, surveyors, inspectors, doctors and nurses will be able to use the natural interface of a pen on these thin, lightweight, sleek designed mobile PCs.
Fujitsu Siemens Computers has been in the pen tablet PC business for more than a decade. The new Tablet PC, STYLISTIC ST501x Series, is the 20th generation of pen tablet PCs.
- Thin & sleek: 2.1 cm thick, close to A4 size, 1.54 kg and a great high-tech design.
-For reliable mobile field usage: Robust design and long battery life, up to 8
hours. An integrated metal frame to strengthen the unit as well as help
dissipating heat, the hard disk is mounted on shock absorbers for more robustness on the move.
- Standard and powerful: Mobile Intel® Pentium® M processor 1.0 GHz ULV architecture with up to 2 GB RAM and 40 GB, 60 GB or 80 GB hard disk drive.
- Ease of use: On board interfaces and application buttons to easily access applications and peripherals.
- Usable in all occasions: Portfolio case and wireless keyboard, transform the Tablet PC into a laptop computer. The Tablet Dock gives you full desktop unctionality.
- Anytime, Anywhere: Fully featured communications, built in modem, wired LAN and Wireless LAN,GSM/GPRS PCMCIA card option.
- Best viewable display for every usage: Choice of transmissive indoor or reflective outdoor / indoor viewable display.

Short summary description Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB:
This short summary of the Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 0.25 GB, 1 GHz

Long summary description Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB:
This is an auto-generated long summary of Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.25 GB based on the first three specs of the first five spec groups.

Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 256MB 80GB HDD LAN WLAN B\G. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1 GHz. Internal memory: 0.25 GB

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1024 x 768 pixels
Processor
Processor frequency *
1 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Internal storage capacity *
80 GB
Graphics
Maximum graphics card memory
64 MB
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
8 h
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
Interface
2x USB 2.0, Type I/II PC Card (Card Bus), SmartCard cardreader, SD/MS, Modem RJ-11, LAN RJ-45, IrDA 1.1, Stereoheadphone, Microphone, IR keyboard /mouse port, DC-in,IEEE1394, VGA
Compatible operating systems
Microsoft Windows XP Tablet PC Edition
Networking features
Wireless LAN
Brand Image Product code Product Stock Price from
Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.5 GB Fujitsu STYLISTIC ST5010 Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN WLAN B\G 30.7 cm (12.1") 0.5 GB
(show image)
LKN:NDL-145100-004 STYLISTIC ST5010 Centrino Pentium M 1.0GHz 512MB 80GB HDD LAN WLAN B\G 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu STYLISTIC FS ST5010 CEN1,0 12,1TFT P 256MB 80GB-5.4 XPP 30.7 cm (12.1") 0.25 GB Fujitsu STYLISTIC FS ST5010 CEN1,0 12,1TFT P 256MB 80GB-5.4 XPP 30.7 cm (12.1") 0.25 GB
(show image)
LKN:NDL-145100-001 FS STYLISTIC ST5010 CEN1,0 12,1TFT P 256MB 80GB-5.4 XPP 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu STYLISTIC ST5010 Cent-1GHz 12.1XGA 512MB 80 GB 5K4 Audio/ Lan en WLAN 30.7 cm (12.1") 0.5 GB Fujitsu STYLISTIC ST5010 Cent-1GHz 12.1XGA 512MB 80 GB 5K4 Audio/ Lan en WLAN 30.7 cm (12.1") 0.5 GB
(show image)
LKN:NDL-145100-002 STYLISTIC ST5010 Cent-1GHz 12.1XGA 512MB 80 GB 5K4 Audio/ Lan en WLAN 0.00
(excl. VAT)
0 (incl. VAT)