Fujitsu logo

Fujitsu AMILO M PM-1.6G 38.1 cm (15") 0.5 GB 60 GB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20979
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu AMILO M PM-1.6G 38.1 cm (15") 0.5 GB 60 GB:

Fujitsu AMILO M PM-1.6G, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO M PM-1.6G 38.1 cm (15") 0.5 GB 60 GB:

Fujitsu AMILO M PM-1.6G. Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.