Fujitsu logo

Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X Intel® Pentium® 39.1 cm (15.4") 0.5 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40633
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X Intel® Pentium® 39.1 cm (15.4") 0.5 GB:

Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X, Intel® Pentium®, 3 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X Intel® Pentium® 39.1 cm (15.4") 0.5 GB:

Fujitsu SIEMENS AMILO D1840 PN 40504/P3.0/15.4TFT/512MB/60GB/DVD+RW/X. Processor family: Intel® Pentium®, Processor frequency: 3 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.