Fujitsu logo

Fujitsu AMILO M 7400 PM-1.5G 38.1 cm (15") 0.25 GB 40 GB

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52280
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu AMILO M 7400 PM-1.5G 38.1 cm (15") 0.25 GB 40 GB:

Fujitsu AMILO M 7400 PM-1.5G, 1.7 GHz, 38.1 cm (15"), 0.25 GB, 40 GB

Long summary description Fujitsu AMILO M 7400 PM-1.5G 38.1 cm (15") 0.25 GB 40 GB:

Fujitsu AMILO M 7400 PM-1.5G. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"). Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 2.6 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.