Fujitsu logo

Fujitsu LIFEBOOK E4010 P-4M1.8GHZ 38.1 cm (15") 0.25 GB DDR-SDRAM 80 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK E4010 P-4M1.8GHZ 38.1 cm (15") 0.25 GB DDR-SDRAM 80 GB:

Fujitsu LIFEBOOK E4010 P-4M1.8GHZ, 1.8 GHz, 38.1 cm (15"), 0.25 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu LIFEBOOK E4010 P-4M1.8GHZ 38.1 cm (15") 0.25 GB DDR-SDRAM 80 GB:

Fujitsu LIFEBOOK E4010 P-4M1.8GHZ. Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"). Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.