Fujitsu logo

Fujitsu LIFEBOOK S6120 Centrino 13.3TFT XGA PM1.6 GHz 512 MB 80 33.8 cm (13.3") 0.5 GB DDR-SDRAM 80 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74691
Info modified on:
01 Dec 2020, 16:27:03
Short summary description Fujitsu LIFEBOOK S6120 Centrino 13.3TFT XGA PM1.6 GHz 512 MB 80 33.8 cm (13.3") 0.5 GB DDR-SDRAM 80 GB:

Fujitsu LIFEBOOK S6120 Centrino 13.3TFT XGA PM1.6 GHz 512 MB 80, 1.6 GHz, 33.8 cm (13.3"), 1024 x 768 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Fujitsu LIFEBOOK S6120 Centrino 13.3TFT XGA PM1.6 GHz 512 MB 80 33.8 cm (13.3") 0.5 GB DDR-SDRAM 80 GB:

Fujitsu LIFEBOOK S6120 Centrino 13.3TFT XGA PM1.6 GHz 512 MB 80. Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Weight: 1.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.