Fujitsu logo

Fujitsu Mobile-H P4-2.5 512MB 40GB 15.1 WXP Combo 38.1 cm (15") UXGA 0.5 GB DDR-SDRAM

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19965
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Mobile-H P4-2.5 512MB 40GB 15.1 WXP Combo 38.1 cm (15") UXGA 0.5 GB DDR-SDRAM:

Fujitsu Mobile-H P4-2.5 512MB 40GB 15.1 WXP Combo, 2.5 GHz, 38.1 cm (15"), 1600 x 1200 pixels, 0.5 GB, DDR-SDRAM, 40 GB

Long summary description Fujitsu Mobile-H P4-2.5 512MB 40GB 15.1 WXP Combo 38.1 cm (15") UXGA 0.5 GB DDR-SDRAM:

Fujitsu Mobile-H P4-2.5 512MB 40GB 15.1 WXP Combo. Processor frequency: 2.5 GHz. Display diagonal: 38.1 cm (15"), HD type: UXGA, Display resolution: 1600 x 1200 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.