Fujitsu logo

Fujitsu LIFEBOOK E7110 P4-1.7G 38.1 cm (15") 0.25 GB 40 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70462
Info modified on:
01 Dec 2020, 16:27:02
Short summary description Fujitsu LIFEBOOK E7110 P4-1.7G 38.1 cm (15") 0.25 GB 40 GB:

Fujitsu LIFEBOOK E7110 P4-1.7G, 1.7 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Fujitsu LIFEBOOK E7110 P4-1.7G 38.1 cm (15") 0.25 GB 40 GB:

Fujitsu LIFEBOOK E7110 P4-1.7G. Processor frequency: 1.7 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 2.9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.