Fujitsu logo

Fujitsu LIFEBOOK E7010 P4-1.7G 35.8 cm (14.1") 0.125 GB 20 GB AMD Mobility Radeon 7500

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17956
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK E7010 P4-1.7G 35.8 cm (14.1") 0.125 GB 20 GB AMD Mobility Radeon 7500:

Fujitsu LIFEBOOK E7010 P4-1.7G, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.125 GB, 20 GB

Long summary description Fujitsu LIFEBOOK E7010 P4-1.7G 35.8 cm (14.1") 0.125 GB 20 GB AMD Mobility Radeon 7500:

Fujitsu LIFEBOOK E7010 P4-1.7G. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.125 GB. Total storage capacity: 20 GB. Discrete graphics card model: AMD Mobility Radeon 7500. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.