Fujitsu logo

Fujitsu CELSIUS M470-2 Intel® Xeon® 5000 Sequence E5620 2 GB DDR3-SDRAM 256 GB HDD Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44141
Info modified on:
19 Jul 2024, 20:09:51
Short summary description Fujitsu CELSIUS M470-2 Intel® Xeon® 5000 Sequence E5620 2 GB DDR3-SDRAM 256 GB HDD Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M470-2, 2.4 GHz, Intel® Xeon® 5000 Sequence, 2 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M470-2 Intel® Xeon® 5000 Sequence E5620 2 GB DDR3-SDRAM 256 GB HDD Windows 7 Professional Tower Workstation Black:

Fujitsu CELSIUS M470-2. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 256 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 500 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.