Fujitsu logo

Fujitsu CELSIUS W370 Intel® Core™2 Quad 2 GB DDR2-SDRAM Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67135
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W370 Intel® Core™2 Quad 2 GB DDR2-SDRAM Tower Workstation Black:

Fujitsu CELSIUS W370, 2.33 GHz, Intel® Core™2 Quad, 2 GB, DDR2-SDRAM, DVD Super Multi

Long summary description Fujitsu CELSIUS W370 Intel® Core™2 Quad 2 GB DDR2-SDRAM Tower Workstation Black:

Fujitsu CELSIUS W370. Processor frequency: 2.33 GHz, Processor family: Intel® Core™2 Quad. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Optical drive type: DVD Super Multi. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 16 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.