Fujitsu logo

Fujitsu AMILO M widescreen AMILO M1437G 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85594
Info modified on:
22 Jan 2025, 05:48:50
Short summary description Fujitsu AMILO M widescreen AMILO M1437G 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:

Fujitsu AMILO M widescreen AMILO M1437G, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen AMILO M1437G 39.1 cm (15.4") 1 GB DDR2-SDRAM 80 GB AMD Radeon X700 Windows XP Home Edition:

Fujitsu AMILO M widescreen AMILO M1437G. Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 3.1 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.