Fujitsu CELSIUS V810 AMD Opteron 2.0GHz, 2 GHz, AMD Opteron, 0.5 GB, DDR-SDRAM, Windows XP Professional
Fujitsu CELSIUS V810 AMD Opteron 2.0GHz. Processor frequency: 2 GHz, Processor family: AMD Opteron. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Operating system installed: Windows XP Professional. Power supply: 560 W. Product type: Workstation. Weight: 20 kg