Fujitsu logo

Fujitsu LIFEBOOK S7210 Intel® Core™2 Duo T7500 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62728
Info modified on:
02 Feb 2025, 23:13:07
Short summary description Fujitsu LIFEBOOK S7210 Intel® Core™2 Duo T7500 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu LIFEBOOK S7210, Intel® Core™2 Duo, 2.2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Fujitsu LIFEBOOK S7210 Intel® Core™2 Duo T7500 Laptop 35.8 cm (14.1") 2 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

Fujitsu LIFEBOOK S7210. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.