Fujitsu logo

Fujitsu STYLISTIC ST5112 80 GB 30.7 cm (12.1") 1 GB

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu STYLISTIC ST5112 80 GB 30.7 cm (12.1") 1 GB:

Fujitsu STYLISTIC ST5112, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 1 GB, 1.2 GHz, 1.6 kg

Long summary description Fujitsu STYLISTIC ST5112 80 GB 30.7 cm (12.1") 1 GB:

Fujitsu STYLISTIC ST5112. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Weight: 1.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.