Fujitsu logo

Fujitsu LIFEBOOK E751 Intel® Core™ i7 i7-2620M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28412
Info modified on:
25 Jan 2025, 22:23:05
Short summary description Fujitsu LIFEBOOK E751 Intel® Core™ i7 i7-2620M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E751, Intel® Core™ i7, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK E751 Intel® Core™ i7 i7-2620M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics 3000 Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK E751. Product type: Laptop. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.7 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.