Fujitsu logo

Fujitsu ESPRIMO E710 E90+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93131
Info modified on:
10 Aug 2024, 10:13:12
Short summary description Fujitsu ESPRIMO E710 E90+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD SFF PC Black:

Fujitsu ESPRIMO E710 E90+, 3.4 GHz, Intel® Core™ i7, i7-3770, 4 GB, 500 GB, DVD Super Multi

Long summary description Fujitsu ESPRIMO E710 E90+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD SFF PC Black:

Fujitsu ESPRIMO E710 E90+. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 10 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.