Fujitsu logo

Fujitsu ESPRIMO P3510 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7300 LE Windows Vista Business Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131047
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO P3510 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7300 LE Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P3510, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, 500 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO P3510 Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 7300 LE Windows Vista Business Micro Tower PC:

Fujitsu ESPRIMO P3510. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 7300 LE. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.