Fujitsu logo

Fujitsu ESPRIMO E5730 E80+ Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Small Desktop PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57139
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu ESPRIMO E5730 E80+ Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Small Desktop PC:

Fujitsu ESPRIMO E5730 E80+, 2.5 GHz, Intel® Pentium®, E5200, 2 GB, 250 GB, Windows Vista Business

Long summary description Fujitsu ESPRIMO E5730 E80+ Intel® Pentium® E5200 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows Vista Business Small Desktop PC:

Fujitsu ESPRIMO E5730 E80+. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Power supply: 300 W. Chassis type: Small Desktop. Product type: PC. Weight: 10 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.