Fujitsu logo

Fujitsu AMILO Si 1520 Core Duo T2300E Intel® Core™ Duo 30.5 cm (12") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43129
Info modified on:
27 Jan 2025, 08:41:59
Short summary description Fujitsu AMILO Si 1520 Core Duo T2300E Intel® Core™ Duo 30.5 cm (12") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Fujitsu AMILO Si 1520 Core Duo T2300E, Intel® Core™ Duo, 1.66 GHz, 30.5 cm (12"), 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Fujitsu AMILO Si 1520 Core Duo T2300E Intel® Core™ Duo 30.5 cm (12") 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Fujitsu AMILO Si 1520 Core Duo T2300E. Processor family: Intel® Core™ Duo, Processor model: T2300E, Processor frequency: 1.66 GHz. Display diagonal: 30.5 cm (12"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 1.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.