Fujitsu logo

Fujitsu ESPRIMO C710 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46289
Info modified on:
10 Aug 2024, 07:33:55
Short summary description Fujitsu ESPRIMO C710 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Desktop PC Black:

Fujitsu ESPRIMO C710, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 8 Pro

Long summary description Fujitsu ESPRIMO C710 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Desktop PC Black:

Fujitsu ESPRIMO C710. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 225 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.