Fujitsu logo

Fujitsu ESPRIMO C700 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32512
Info modified on:
23 Jul 2024, 20:50:21
Short summary description Fujitsu ESPRIMO C700 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Fujitsu ESPRIMO C700, 3.1 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO C700 Intel® Core™ i5 i5-2400 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Fujitsu ESPRIMO C700. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Power supply: 225 W. Product type: PC. Weight: 9 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.