Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Esprimo E5905
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BNL-690111-014
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9717
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 14 May 2020 16:23:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year on-site & 2 year bring-in.
Long product name Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional :
The short editorial description of Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional

Esprimo E5905, Intel Pentium 4 661, WXP Pro MUL B, 2x512MB, 250GB SATA II, Combo drive, 1xGbit
More>>>
Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional:
The official marketing text of Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional as supplied by the manufacturer

The ESPRIMO E is a small form factor PC that can either positioned vertical or horizontal. With its chipset diversity it is the right solution for customer requiring a high quality desktop. Do not choose between environmental conscience and latest technology, have both.

Short summary description Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional:
This short summary of the Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO E5905, 3.6 GHz, Intel® Pentium® 4, 1 GB, 250 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional:
This is an auto-generated long summary of Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO E5905. Processor frequency: 3.6 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics adapter model: Intel® GMA 950. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 10 kg

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Pentium® 4
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.6 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
4 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD-ROM
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA II
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Intel® GMA 950
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Line-out
Yes
Line-in
Yes
Ports & interfaces
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Parallel ports quantity
The number of parallel ports. Parallel ports, also known as printer ports, are a type of interface found on computers (personal and otherwise) for connecting peripherals. In computing, a parallel port is a parallel communication physical interface. Parallel ports were common in the 1980s and '90s (mostly conforming to industry standard IEEE 1284) but are now being replaced by USBs and other ports.
1
Design
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
SFF
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Realtek ALC260
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
The frequency of the electricity, usually measured in Hertz (Hz), which is supplied by the power supply. Mains electricity in many parts of the world is 50Hz.
50 - 60 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
270 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
340 mm
Depth *
The distance from the front to the back of something.
380 mm
Height *
The measurement of the product from head to foot or from base to top.
100 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Packaging content
Display included *
This product includes a display.
No
Other features
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
CD write speed
48x
CD rewrite speed
24x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Optical drive
DVD read speed
16x
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Uk has collected 1 expert review for Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Nl heeft 1 proffesionele recensie voor Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional gevonden en de beoordeling is 60 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Fr a recueilli 1 avis d’experts pour Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 Go DDR2-SDRAM 250 Go SFF PC Windows XP Professional et la note moyenne est de 60 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
De hat 1 Expertenmeinung für Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional zusammengestellt, die Beurteilung ist 60 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Testseek ha raccolto 1 recensione da parte di esperti per Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional e la valutazione è di 60 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Es ha coleccionado 1 opiniones de expertos para Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional y la calificación media es 60 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Dk har samlet 1 ekspertanmeldelse for Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional og bedømmelsen er 60 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-07 01:28:33
Se har samlat in 1 experttest för Fujitsu ESPRIMO E5905 Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB SFF PC Windows XP Professional och det genomsnittliga betyget är 60 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-06-07 01:28:33
The Esprimo E5905 is marketed as a green PC that is made to environmentally-friendly standards and uses as little power as possible. It is very quiet; often the only audible noise comes from the optical drive spinning up. Even this can be controlled...
60%
Show all
Customer service details